注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥59.418767
10
¥56.055443
100
¥52.882486
500
¥49.889139
1000
¥47.065228
TE Connectivity 322344
- 收藏
- 对比
322344
2460-322344
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, 2050 – 5180 CMA Wire Size, STRATO-THERM DIAMOND GRIP
--最小包装量--
¥
总价: ¥
322344详情
TE Connectivity 322344重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
322344
TE Internal Description
DIAMOND GRIP 16-14 HT R 3/8
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
16 – 14
Wire Sizeu2009(mm²)
1.04 – 2.62
Wire Sizeu2009(CMA)
2050 – 5180
Stud Sizeu2009
3/8
322344拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。