注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥26.164197
10
¥24.683207
100
¥23.286046
500
¥21.967963
1000
¥20.724496
TE Connectivity 322376
- 收藏
- 对比
322376
2460-322376
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 16 – 14 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, 2050 – 5180 CMA Wire Size, STRATO-THERM DIAMOND GRIP
--最小包装量--
¥
总价: ¥
322376详情
TE Connectivity 322376重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
322376
TE Internal Description
DIAMOND GRIP 16-14 HR R 1/4
Mil-Spec
B: BACT12M8
Alias #
AMP-0-0322376-0
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
16 – 14
Wire Sizeu2009(mm²)
1.04 – 2.62
Wire Sizeu2009(CMA)
2050 – 5180
Stud Sizeu2009
M6
322376拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。