TE Connectivity 3-2273124-2
- 收藏
- 对比
3-2273124-2
2460-3-2273124-2
电缆组件
--
大陆
立即发货

M8 to M12 Cable Assembly, 3 Position, .6 m, Sensor/Actuator, Code A, M8 Plug, M12 Socket, Double Ended, Plastic
1最小包装量--
3-2273124-2详情
TE Connectivity 3-2273124-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Type (End B)u2009
M12 Socket
Connector Type (End A)u2009
M8 Plug
Keying Codeu2009
A
Number of Positionsu2009
3
M8/M12 Application Typeu2009
Sensor/Actuator
TE Internal Description
M8 angled scket to M8 strght plug 2 LED
TE Internal #
3-2273124-2
3-2273124-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。