TE Connectivity 322804
- 收藏
- 对比
322804
2460-322804
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 16 – 14 AWG Wire Size, 1.25 – 2 mm² Wire Size, 2050 – 5180 CMA Wire Size, Stud Size #4 / #8
1最小包装量--
322804详情
TE Connectivity 322804重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
1.25 – 2
Wire Sizeu2009(CMA)
2050 – 5180
Stud Sizeu2009
4,
TE Internal #
322804
TE Internal Description
TERMINAL,SOLIS R HR 16-14 4
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
16 – 14
322804拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。