TE Connectivity 3-2287956-3
- 收藏
- 对比
3-2287956-3
2460-3-2287956-3
可插拔连接器
--
大陆
立即发货

Data Connectivity Housings, Housing for Female Terminals, M, Wire-to-Board, 1 Position, Cable Type Coax, Signal, FAKRA RF Connector System
1最小包装量--
3-2287956-3详情
TE Connectivity 3-2287956-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Systemu2009
Wire-to-Board
Connector & Keying Codeu2009
M
Connector & Housing Typeu2009
内螺纹端子外壳
TE Internal Description
1POS,FAKRA II,PLUG,REC HSG,CODM,ASSY
TE Internal #
3-2287956-3
Number of Positionsu2009
1
Sealableu2009
无
3-2287956-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。