TE Connectivity 322917
- 收藏
- 对比
322917
2460-322917
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 000 AWG Wire Size, 85 mm² Wire Size, 166500 CMA Wire Size, Stud Size 3/8
1最小包装量--
322917详情
TE Connectivity 322917重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
322917
TE Internal Description
TERMINAL,SOLIS R 3/0 3/8 90DEG
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
000
Wire Sizeu2009(mm²)
85
Wire Sizeu2009(CMA)
166500
Stud Sizeu2009
3/8
322917拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。