TE Connectivity 3-2299286-2
- 收藏
- 对比
3-2299286-2
2460-3-2299286-2
端子 - 快速连接,快速断开连接器
--
大陆
立即发货

Quick Disconnects, Tab & Receptacle, 20 – 16 AWG Wire Size, .6 – 1.4 mm² Wire Size, Mating Tab Width .187 in [4.8 mm], Straight, Positive Lock 187
1最小包装量--
3-2299286-2详情
TE Connectivity 3-2299286-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-2299286-2
TE Internal Description
POD-LOK 187 STR. AWG 24-20 PTPBR
Quick Disconnect Terminal Typeu2009
Tab & Receptacle
Wire Sizeu2009(AWG)
20 – 16
Wire Sizeu2009(mm²)
.6 – 1.4
Mating Tab Widthu2009
4.8u2009mmu2009[u2009.187u2009inu2009]
Mating Tab Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
3-2299286-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。