TE Connectivity 322A123-12-0
- 收藏
- 对比
322A123-12-0
2460-322A123-12-0
配线箱,保护
--
大陆
立即发货

Cable Transitions & Breakouts, T Shape, 3 Branches , 12, 200, -55 – 200 °C [-67 – 392 °F], Long-Term Fluid Immersion at High Temperatures
1最小包装量--
322A123-12-0详情
TE Connectivity 322A123-12-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
4-1196308-2
TE Internal Description
322A123-12-0
TE Internal #
811308-000
Material Systems Codeu2009
200
Adhesive Requirementu2009
Adhesive Purchased Separately
Material Codeu2009
12
Number of Branches & Legsu2009
3
Molded Part Shapeu2009
T 形状
322A123-12-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。