TE Connectivity 322A148-4-0
- 收藏
- 对比
322A148-4-0
2460-322A148-4-0
配线箱,保护
--
大陆
立即发货

Cable Transitions & Breakouts, T Shape, 3 Branches , 4, 10, -55 – 135 °C [-67 – 275 °F], Occasional Fluid Exposure
1最小包装量--
322A148-4-0详情
TE Connectivity 322A148-4-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
823296-000
TE Internal Description
322A148-4-0
Alias #
1-1196425-9
Molded Part Shapeu2009
T 形状
Number of Branches & Legsu2009
3
Material Codeu2009
4
Material Systems Codeu2009
10
Adhesive Requirementu2009
Adhesive Purchased Separately
322A148-4-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。