TE Connectivity 3-2301994-1
- 收藏
- 对比
3-2301994-1
2460-3-2301994-1
模块化连接器 - 插头
--
大陆
立即发货

RJ45 Connectors, RJ45 with Integrated Magnetics, Single Port, 1 x 1, RJ Type Jacks & Plugs, Industrial RJ45 Mag Jack
1最小包装量--
3-2301994-1详情
TE Connectivity 3-2301994-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector Contact Densityu2009
Standard
Modular Jacks & Plugs Productsu2009
RJ Type Jacks & Plugs
Port Matrix Configurationu2009
1 x 1
Port Configurationu2009
单端口
Modular Jack & Plug Interface Typeu2009
RJ45 with Integrated Magnetics
TE Internal Description
RJ45 JACK INT.MAG. 1Gb 1x1
TE Internal #
3-2301994-1
3-2301994-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。