TE Connectivity 3-2338245-0
- 收藏
- 对比
3-2338245-0
2460-3-2338245-0
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 10 Position, 2.5 mm [.098 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Economy Power 2.5
1最小包装量--
3-2338245-0详情
TE Connectivity 3-2338245-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
2.5u2009mmu2009[u2009.098u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
10
Connector Systemu2009
Wire-to-Board
TE Internal Description
EP2.5 HDR 10P VERT BOSS,BLUE,UL
TE Internal #
3-2338245-0
3-2338245-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。