注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥50.460069
10
¥47.603839
100
¥44.909283
500
¥42.367246
1000
¥39.969104
TE Connectivity 324028
- 收藏
- 对比
324028
2460-324028
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 00 AWG Wire Size, 60.6 – 76.3 mm² Wire Size, 119500 – 150500 CMA Wire Size, Stud Size 1/4
--最小包装量--
¥
总价: ¥
324028详情
TE Connectivity 324028重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324028
TE Internal Description
TERMINAL,SOLIS 90DEG 2/0 1/4
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
00
Wire Sizeu2009(mm²)
60.6 – 76.3
Wire Sizeu2009(CMA)
119500 – 150500
Stud Sizeu2009
1/4
324028拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。