注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥66.906583
10
¥63.119416
100
¥59.546624
500
¥56.176059
1000
¥52.996281
TE Connectivity 324113
- 收藏
- 对比
324113
2460-324113
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 0 AWG Wire Size, 42.4 – 60.6 mm² Wire Size, 83700 – 119500 CMA Wire Size, Stud Size 5/16 / M8
--最小包装量--
¥
总价: ¥
324113详情
TE Connectivity 324113重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324113
TE Internal Description
TERMINAL,T-N R 1/0 5/16
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
0
Wire Sizeu2009(mm²)
42.4 – 60.6
Wire Sizeu2009(CMA)
83700 – 119500
Stud Sizeu2009
5/16, M8
324113拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。