TE Connectivity 324170
- 收藏
- 对比
324170
2460-324170
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Flange Tongue, 22 – 16 AWG Wire Size, 1.04 – 2.62 mm² Wire Size, 2050 – 5180 CMA Wire Size, PLASTI-GRIP
1最小包装量--
324170详情
TE Connectivity 324170重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324170
TE Internal Description
TERMINAL,PG SPD FLG 16-14 8
Ring & Spade Terminal Typeu2009
Spade Flange Tongue
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
1.04 – 2.62
Wire Sizeu2009(CMA)
2050 – 5180
Stud Sizeu2009
8, M4
324170拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。