注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥90.169947
10
¥85.065988
100
¥80.250933
500
¥75.708428
1000
¥71.423047
TE Connectivity 324185
- 收藏
- 对比
324185
2460-324185
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 000 AWG Wire Size, 76.3 – 96.3 mm² Wire Size, 150500 – 190000 CMA Wire Size, Stud Size 3/8
--最小包装量--
¥
总价: ¥
324185详情
TE Connectivity 324185重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324185
TE Internal Description
TERMINAL,T-N R 3/0 3/8
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
000
Stud Sizeu2009
3/8
Wire Sizeu2009(CMA)
150500 – 190000
Wire Sizeu2009(mm²)
76.3 – 96.3
324185拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。