TE Connectivity 324309-2
- 收藏
- 对比
324309-2
2460-324309-2
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 6 AWG Wire Size, 13 – 15 mm² Wire Size, Sight Hole, .232 in [5.89 mm] Barrel Inside Diameter, 20800 – 33100 CMA Wire Size
1最小包装量--
324309-2详情
TE Connectivity 324309-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324309-2
TE Internal Description
TERM, SPLC, BUTT, STRAT, SOLIS, HR, 6
Wire Sizeu2009(AWG)
6
Wire Sizeu2009(mm²)
13 – 15
Sealableu2009
无
Splice Featuresu2009
Sight Hole
Barrel Inside Diameteru2009
5.89u2009mmu2009[u2009.232u2009inu2009]
324309-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。