TE Connectivity 324453
- 收藏
- 对比
324453
2460-324453
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Parallel Splice, 700 kcmil Wire Size, 650000 – 750000 CMA Wire Size, Copper, Gray, Length 32.77 mm [1.29 in], Box, Closed, AMPOWER
1最小包装量--
324453详情
TE Connectivity 324453重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Wire Sizeu2009(kcmil)
700
Wire Sizeu2009(CMA)
650000 – 750000
Primary Product Materialu2009
Copper
Primary Product Coloru2009
Gray
TE Internal Description
SPLICE,AMPOWER PARA 700MCM
TE Internal #
324453
324453拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。