TE Connectivity 324464
- 收藏
- 对比
324464
2460-324464
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 350 kcmil Wire Size, 325000 – 375000 CMA Wire Size, Copper, Gray, Length 52.32 mm [2.06 in], Box, Closed, Discrete Wire, AMPOWER
1最小包装量--
324464详情
TE Connectivity 324464重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324464
TE Internal Description
SPLICE,AMPOWER BUTT 350MCM
Sealableu2009
无
Primary Product Coloru2009
Gray
Primary Product Materialu2009
Copper
Wire Sizeu2009(CMA)
325000 – 375000
Wire Sizeu2009(kcmil)
350
324464拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。