TE Connectivity 324468
- 收藏
- 对比
324468
2460-324468
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 700 kcmil Wire Size, 650000 – 750000 CMA Wire Size, Copper, Gray, Length 70.87 mm [2.79 in], Box, Closed, Discrete Wire, AMPOWER
1最小包装量--
324468详情
TE Connectivity 324468重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Primary Product Coloru2009
Gray
Primary Product Materialu2009
Copper
Wire Sizeu2009(CMA)
650000 – 750000
Wire Sizeu2009(kcmil)
700
Sealableu2009
无
TE Internal Description
SPLICE,AMPOWER BUTT 700MCM
TE Internal #
324468
324468拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。