TE Connectivity 324486
- 收藏
- 对比
324486
2460-324486
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Closed End Splice, Copper, Blue, Length 13.08 mm [.515 in], Loose Piece, Closed, Discrete Wire, Stranded / Solid Wire, Fully Insulated
--最小包装量--
324486详情
TE Connectivity 324486重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Terminal Material Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
Splice Typeu2009
Closed End Splice
TE Internal #
324486
TE Internal Description
SPARE WIRE CAP,BLU .120-.145 INS.
Mil-Spec
B: 324486
Sealableu2009
无
Primary Product Materialu2009
Copper
Primary Product Coloru2009
Blue
324486拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。