注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥8.113571
10
¥7.654313
100
¥7.22105
500
¥6.812308
1000
¥6.426708
TE Connectivity 324577
- 收藏
- 对比
324577
2460-324577
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Flange Tongue, 12 – 10 AWG Wire Size, 3.31 – 5.26 mm² Wire Size, 5180 – 13100 CMA Wire Size, PIDG
--最小包装量--
¥
总价: ¥
324577详情
TE Connectivity 324577重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
6, M3.5
Wire Sizeu2009(CMA)
5180 – 13100
Wire Sizeu2009(mm²)
3.31 – 5.26
Wire Sizeu2009(AWG)
12 – 10
Ring & Spade Terminal Typeu2009
Spade Flange Tongue
TE Internal Description
TERMINAL,PIDG SPD FLG 12-10 6
TE Internal #
324577
324577拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。