TE Connectivity 324599
- 收藏
- 对比
324599
2460-324599
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Spade Tongue, 26 – 22 AWG Wire Size, .1 – .4 mm² Wire Size, 202 – 810 CMA Wire Size, SOLISTRAND Budget
1最小包装量--
324599详情
TE Connectivity 324599重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
2, M2
Wire Sizeu2009(CMA)
202 – 810
Wire Sizeu2009(mm²)
.1 – .4
Wire Sizeu2009(AWG)
26 – 22
Ring & Spade Terminal Typeu2009
Spade Tongue
TE Internal Description
TERMINAL,BUDG SPD FLG 26-22 2
TE Internal #
324599
324599拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。