TE Connectivity 324625
- 收藏
- 对比
324625
2460-324625
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 8 AWG Wire Size, 8 mm² Wire Size, .26 in [6.6 mm] Barrel Inside Diameter, 13100 – 20800 CMA Wire Size, Copper, Red
1最小包装量--
324625详情
TE Connectivity 324625重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324625
TE Internal Description
SPLICE BUTT S-S TERMINYL 8
Wire Sizeu2009(AWG)
8
Wire Sizeu2009(mm²)
8
Sealableu2009
无
Barrel Inside Diameteru2009
6.6u2009mmu2009[u2009.26u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009
6.48u2009mmu2009[u2009.255u2009inu2009]
324625拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。