TE Connectivity 324696
- 收藏
- 对比
324696
2460-324696
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Closed End Splice, Copper, Yellow, Length 13.08 mm [.515 in], Loose Piece, Closed, Discrete Wire, Copper Wire, Solid / Stranded Wire
--最小包装量--
324696详情
TE Connectivity 324696重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
324696
TE Internal Description
SPARE WIRE CAP,YEL .150-.210 INS., MOIS
Sealableu2009
无
Primary Product Materialu2009
Copper
Primary Product Coloru2009
Yellow
Splice Typeu2009
Closed End Splice
Terminal Material Thicknessu2009
.51u2009mmu2009[u2009.02u2009inu2009]
324696拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。