TE Connectivity 325207
- 收藏
- 对比
325207
2460-325207
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 2 AWG Wire Size, 34 – 35 mm² Wire Size, 52600 – 83700 CMA Wire Size, AMPOWER
1最小包装量--
325207详情
TE Connectivity 325207重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
325207
TE Internal Description
TERMINAL,AMPOWER 2
Ring & Spade Terminal Typeu2009
矩形舌片
Wire Sizeu2009(AWG)
2
Wire Sizeu2009(mm²)
34 – 35
Wire Sizeu2009(CMA)
52600 – 83700
Tongue Thicknessu2009
2.29u2009mmu2009[u2009.09u2009inu2009]
325207拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。