TE Connectivity 325212001-00
- 收藏
- 对比
325212001-00
2460-325212001-00
压力传感器、变送器
--
大陆
立即发货

mV Output Pressure Sensors, Gauge, 12000 mbar, 12 bar, Output/Span 150mV, ±0.05/0.15% F.S. Non-Linearity, Supply Voltage 5 V, MEAS MS52XX
1最小包装量--
325212001-00详情
TE Connectivity 325212001-00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
325212001-00
TE Internal Description
MS5212-BM 12BAR TRSP GEL
Board Level Pressure Sensor Typeu2009
mV Output Pressure Sensors
Board Level Pressure Sensor Styleu2009
Gauge
Pressureu2009(mbar)
12000
Proof Pressure Rangeu2009
10 bar
Pressureu2009(bar)
12
325212001-00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。