TE Connectivity 325305-4
- 收藏
- 对比
325305-4
2460-325305-4
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 0 AWG Wire Size, 50 – 60 mm² Wire Size, 83700 – 119500 CMA Wire Size, AMPOWER
1最小包装量--
325305-4详情
TE Connectivity 325305-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
TERM,AMPOWER 1/0 1/2 UNPLTD
Ring & Spade Terminal Typeu2009
矩形舌片
Wire Sizeu2009(AWG)
0
Wire Sizeu2009(mm²)
50 – 60
Wire Sizeu2009(CMA)
83700 – 119500
Stud Sizeu2009
1/2, M12
TE Internal #
325305-4
325305-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。