TE Connectivity 325320
- 收藏
- 对比
325320
2460-325320
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 0 AWG Wire Size, 50 – 60 mm² Wire Size, 83700 – 119500 CMA Wire Size, AMPOWER
1最小包装量--
325320详情
TE Connectivity 325320重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
5/16, M8
Wire Sizeu2009(CMA)
83700 – 119500
Wire Sizeu2009(mm²)
50 – 60
Wire Sizeu2009(AWG)
0
Ring & Spade Terminal Typeu2009
矩形舌片
TE Internal Description
TERMINAL,AMPOWER BENT 1/0
TE Internal #
325320
325320拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。