TE Connectivity 325508
- 收藏
- 对比
325508
2460-325508
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 000 AWG Wire Size, 80 – 95 mm² Wire Size, 150500 – 190000 CMA Wire Size, AMPOWER
1最小包装量--
325508详情
TE Connectivity 325508重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Tongue Thicknessu2009
3.05u2009mmu2009[u2009.12u2009inu2009]
Wire Sizeu2009(CMA)
150500 – 190000
Wire Sizeu2009(mm²)
80 – 95
Wire Sizeu2009(AWG)
000
Ring & Spade Terminal Typeu2009
矩形舌片
TE Internal Description
TERMINAL,AMPOWER 3/0 0
TE Internal #
325508
325508拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。