TE Connectivity 326803-5
- 收藏
- 对比
326803-5
2460-326803-5
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 0000 AWG Wire Size, 100 – 125 mm² Wire Size, 190000 – 231000 CMA Wire Size, AMPOWER
1最小包装量--
326803-5详情
TE Connectivity 326803-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stud Sizeu2009
3/8
Wire Sizeu2009(CMA)
190000 – 231000
Wire Sizeu2009(mm²)
100 – 125
Wire Sizeu2009(AWG)
0000
Ring & Spade Terminal Typeu2009
矩形舌片
TE Internal Description
TERM,AMPOWER 4/0 3/8,UNPLTD
TE Internal #
326803-5
326803-5拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。