TE Connectivity 327887
- 收藏
- 对比
327887
2460-327887
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 000 AWG Wire Size, 76.3 – 96.3 mm² Wire Size, 150500 – 190000 CMA Wire Size, Stud Size 3/8
1最小包装量--
327887详情
TE Connectivity 327887重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
327887
TE Internal Description
TERMINAL,SOLIS FLAG R 3/0 3/8
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
000
Wire Sizeu2009(mm²)
76.3 – 96.3
Wire Sizeu2009(CMA)
150500 – 190000
Stud Sizeu2009
3/8
327887拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。