注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10.839312
10
¥10.225767
100
¥9.646947
500
¥9.100896
1000
¥8.58575
TE Connectivity 327954
- 收藏
- 对比
327954
2460-327954
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 12 – 10 AWG Wire Size, 2.62 – 6.64 mm² Wire Size, 5180 – 13100 CMA Wire Size, PIDG
--最小包装量--
¥
总价: ¥
327954详情
TE Connectivity 327954重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
327954
TE Internal Description
TERMINAL,PIDG RECT 12-10 5
Mil-Spec
MS17143-12, CLASS 1
Ring & Spade Terminal Typeu2009
矩形舌片
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
2.62 – 6.64
Wire Sizeu2009(CMA)
5180 – 13100
Stud Sizeu2009
5, M3
327954拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。