TE Connectivity 327955
- 收藏
- 对比
327955
2460-327955
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 22 – 16 AWG Wire Size, .26 – 1.65 mm² Wire Size, 509 – 3260 CMA Wire Size, SOLISTRAND Budget
1最小包装量--
327955详情
TE Connectivity 327955重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
327955
TE Internal Description
BUDG RECT 22-16COMM 22-18MIL 6
Ring & Spade Terminal Typeu2009
矩形舌片
Wire Sizeu2009(AWG)
22 – 16
Wire Sizeu2009(mm²)
.26 – 1.65
Wire Sizeu2009(CMA)
509 – 3260
Stud Sizeu2009
6, M3.5
327955拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。