TE Connectivity 3-284970-3
- 收藏
- 对比
3-284970-3
2460-3-284970-3
集成电路(IC)
--
大陆
立即发货

DUOPLUG STD, 2 POS, FEMALE CON
1最小包装量--
3-284970-3详情
TE Connectivity 3-284970-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
10 Weeks
Manufacturer Part Number
3-284970-3
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.77
Contact Finish Mating
未说明
Contact Materials
未说明
Factory Pack QuantityFactory Pack Quantity
448
Brand
TE Connectivity
RoHS
Details
包装
Bulk
连接器类型
卡边缘连接器
子类别
Headers & Wire Housings
Reach合规守则
compliant
产品类别
Headers & Wire Housings
产品类别
Headers & Wire Housings
3-284970-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。