TE Connectivity 328605
- 收藏
- 对比
328605
2460-328605
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 8 AWG Wire Size, 8 mm² Wire Size, Sight Hole, .172 in [4.37 mm] Barrel Inside Diameter, 13.1 – 20.8 kcmil Wire Size
1最小包装量--
328605详情
TE Connectivity 328605重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
SPLICE,SOLIS BUTT AU 8
Wire Sizeu2009(AWG)
8
Wire Sizeu2009(mm²)
8
Sealableu2009
无
Splice Featuresu2009
Sight Hole
Barrel Inside Diameteru2009
4.37u2009mmu2009[u2009.172u2009inu2009]
TE Internal #
328605
328605拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。