注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥86.708072
10
¥81.800067
100
¥77.169873
500
¥72.801771
1000
¥68.680914
TE Connectivity 32863-1
- 收藏
- 对比
32863-1
2460-32863-1
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 26 AWG Wire Size, .12 – .4 mm² Wire Size, 202 – 810 CMA Wire Size, Stud Size #10
--最小包装量--
¥
总价: ¥
32863-1详情
TE Connectivity 32863-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(CMA)
202 – 810
Wire Sizeu2009(mm²)
.12 – .4
Wire Sizeu2009(AWG)
26
Ring & Spade Terminal Typeu2009
环舌
TE Internal Description
TERMINAL,DG R 26-22 10
TE Internal #
32863-1
Stud Sizeu2009
10
32863-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。