TE Connectivity 328859
- 收藏
- 对比
328859
2460-328859
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Closed End Splice, .087 in [2.2 mm] Barrel Inside Diameter, Copper, Black - Orange, Length 13.34 mm [.525 in], Box, Closed, STRATO-THERM
1最小包装量--
328859详情
TE Connectivity 328859重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Sealableu2009
无
Mil-Spec
B: 328859
TE Internal Description
WIRE CAP,TFL .075-.087
TE Internal #
328859
Primary Product Coloru2009
Black - Orange
Primary Product Materialu2009
Copper
Barrel Inside Diameteru2009
2.2u2009mmu2009[u2009.087u2009inu2009]
Accepts Wire Insulation Diameter Rangeu2009
2.21u2009mmu2009[u2009.087u2009inu2009]
328859拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。