TE Connectivity 3-292206-3
- 收藏
- 对比
3-292206-3
2460-3-292206-3
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Horizontal, Wire-to-Board, 13 Position, 1.5 mm [.059 in] Centerline, Fully Shrouded, Tin, Through Hole - Solder, Power & Signal
1最小包装量--
3-292206-3详情
TE Connectivity 3-292206-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Horizontal
Centerline (Pitch)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Number of Rowsu2009
1
Number of Positionsu2009
13
Connector Systemu2009
Wire-to-Board
TE Internal Description
MINI CT SGL DIP H 13P BLACK
TE Internal #
3-292206-3
3-292206-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。