TE Connectivity 3-292215-3
- 收藏
- 对比
3-292215-3
2460-3-292215-3
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Plug to Plug Relay Header, Wire-to-Panel, 13 Position, 1.5 mm [.059 in] Centerline, 1 Row, Black, Mating Retention, Wire & Cable
1最小包装量--
3-292215-3详情
TE Connectivity 3-292215-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-292215-3
TE Internal Description
MINI CT SGL RELAY 13P BLACK
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Plug to Plug Relay Header
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
13
Centerline (Pitch)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
3-292215-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。