TE Connectivity 3-292229-2
- 收藏
- 对比
3-292229-2
2460-3-292229-2
端子板 - 线对板
--
大陆
立即发货

PCB Mount Header, Vertical, Wire-to-Board, 32 Position, 1.5 mm [.059 in] Centerline, Fully Shrouded, Tin, Surface Mount, Signal, Beige, AMP Mini CT
1最小包装量--
3-292229-2详情
TE Connectivity 3-292229-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PCB Mount Orientationu2009
Vertical
Centerline (Pitch)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
Number of Rowsu2009
2
Number of Positionsu2009
32
Connector Systemu2009
Wire-to-Board
TE Internal Description
1.5 MINI CT D/R SMT 32P V ONTA
TE Internal #
3-292229-2
3-292229-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。