TE Connectivity 3-292236-0
- 收藏
- 对比
3-292236-0
2460-3-292236-0
端子板 - 线对板
--
大陆
立即发货

Connector Assembly, Receptacle, Wire-to-Wire, 30 Position, 1.5 mm [.059 in] Centerline, Crimp/IDC, 2 Row, Black, Wire & Cable, Signal, Panel Mount
1最小包装量--
3-292236-0详情
TE Connectivity 3-292236-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-292236-0
TE Internal Description
1.5 MINI CT DC DRAWER REC ASSY
Connector Product Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
30
Centerline (Pitch)u2009
1.5u2009mmu2009[u2009.059u2009inu2009]
3-292236-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。