注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥2.359971
10
¥2.226386
100
¥2.100367
500
¥1.981478
1000
¥1.869316
TE Connectivity 331269
- 收藏
- 对比
331269
2460-331269
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Rectangular Tongue, 12 – 10 AWG Wire Size, 3 – 5.2 mm² Wire Size, 5180 – 13100 CMA Wire Size, SOLISTRAND Budget
--最小包装量--
¥
总价: ¥
331269详情
TE Connectivity 331269重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
331269
TE Internal Description
BUDGET RECT 12-10 8
Ring & Spade Terminal Typeu2009
矩形舌片
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
3 – 5.2
Wire Sizeu2009(CMA)
5180 – 13100
Stud Sizeu2009
8, M4
331269拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。