TE Connectivity 331414
- 收藏
- 对比
331414
2460-331414
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 8 AWG Wire Size, 8 mm² Wire Size, 13100 – 20800 CMA Wire Size, Stud Size #10
1最小包装量--
331414详情
TE Connectivity 331414重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
331414
TE Internal Description
TERMINAL,SOLIS R 8HD 10
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
8
Wire Sizeu2009(mm²)
8
Wire Sizeu2009(CMA)
13100 – 20800
Stud Sizeu2009
10
331414拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。