TE Connectivity 331467
- 收藏
- 对比
331467
2460-331467
端子 - 环形连接器
--
大陆
立即发货

Ring Terminals & Spade Terminals, Ring Tongue, 12 – 10 AWG Wire Size, 3 – 6 mm² Wire Size, 5180 – 13100 CMA Wire Size, Stud Size 1/2 / M12, PIDG
1最小包装量--
331467详情
TE Connectivity 331467重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
331467
TE Internal Description
N PIDG RING 12-10
Mil-Spec
B: BACT12AC58
Ring & Spade Terminal Typeu2009
环舌
Wire Sizeu2009(AWG)
12 – 10
Wire Sizeu2009(mm²)
3 – 6
Wire Sizeu2009(CMA)
5180 – 13100
Stud Sizeu2009
1/2, M12
331467拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。