TE Connectivity 338107-2
- 收藏
- 对比
338107-2
2460-338107-2
背板连接器 - 配件
--
大陆
立即发货

Connector Accessories Upper Shield
1最小包装量--
338107-2详情
TE Connectivity 338107-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 1 week ago)
触点镀层
Gold
Body Orientation
Straight
Unit Weight
0.122401 oz
Factory Pack QuantityFactory Pack Quantity
30
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
Z-Pack
RoHS
Details
系列
Z-Pack HM
包装
Tray
类型
上防护罩
子类别
背板连接器
方向
Straight
产品类别
硬米制连接器
产品
Ground Plates
产品类别
硬米制连接器
达到SVHC
Unknown
辐射硬化
无
无铅
含铅
338107-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。