TE Connectivity 34073
- 收藏
- 对比
34073
2460-34073
端子 - 电线接头连接器
--
大陆
立即发货

Splices, 3-Way Splice, 16 – 14 AWG Wire Size, 1.25 – 2 mm² Wire Size, Standard, 2050 – 5180 CMA Wire Size, Copper, Blue, Serrated, PLASTI-GRIP
1最小包装量--
34073详情
TE Connectivity 34073重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
34073
TE Internal Description
TERMINAL,PG 3-WAY LINK 16-14
Wire Sizeu2009(AWG)
16 – 14
Wire Sizeu2009(mm²)
1.25 – 2
Sealableu2009
无
Splice Featuresu2009
Standard
Accepts Wire Insulation Diameter Rangeu2009
4.32u2009mmu2009[u2009.17u2009inu2009]
34073拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。