TE Connectivity 340-AG19DC
- 收藏
- 对比
340-AG19DC
2460-340-AG19DC
集成电路(IC)
--
大陆
立即发货

340-AG19DC datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
340-AG19DC详情
TE Connectivity 340-AG19DC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
POLYESTER
Manufacturer Series
300C
Risk Rank
8.4
Ihs Manufacturer
AUGAT INC
Part Life Cycle Code
Obsolete
Manufacturer Part Number
340-AG19DC
Reach合规守则
unknown
接头数量
40
设备插座类型
IC SOCKET
使用的设备类型
DIP40
340-AG19DC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。