TE Connectivity 34137-4
- 收藏
- 对比
34137-4详情
TE Connectivity 34137-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
In-Line
Wire Gauge Min
-
Wire Gauge Max
10 AWG
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
SOLISTRAND
RoHS
Details
系列
SOLISTRAND
包装
Bulk
类型
Parallel
性别
-
子类别
Terminals
终端样式
Crimp
线规
10 AWG
绝缘材料
Not Insulated
产品类别
Terminals
螺杆/标签尺寸
-
产品
Splices
产品类别
Terminals
34137-4拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。