TE Connectivity 34226
- 收藏
- 对比
34226
2460-34226
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Butt Splice, 22 – 16 AWG Wire Size, .3 – 1.42 mm² Wire Size, Standard, .065 in [1.65 mm] Barrel Inside Diameter, 509 – 3260 CMA Wire Size
1最小包装量--
34226详情
TE Connectivity 34226重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Barrel Inside Diameteru2009
1.65u2009mmu2009[u2009.065u2009inu2009]
Splice Featuresu2009
Standard
Sealableu2009
无
Wire Sizeu2009(mm²)
.3 – 1.42
Wire Sizeu2009(AWG)
22 – 16
TE Internal Description
BUTT SPLICE 22-16COMM22-18MIL
TE Internal #
34226
34226拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。