TE Connectivity 342A024-12-0
- 收藏
- 对比
342A024-12-0
2460-342A024-12-0
配线箱,保护
--
大陆
立即发货

Cable Transitions & Breakouts, Y Shape, 3 Branches , 12, 200, -55 – 200 °C [-67 – 392 °F], Long-Term Fluid Immersion at High Temperatures
1最小包装量--
342A024-12-0详情
TE Connectivity 342A024-12-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adhesive Requirementu2009
Adhesive Purchased Separately
Material Systems Codeu2009
200
Material Codeu2009
12
TE Internal #
811153-000
TE Internal Description
342A024-12-0
Alias #
3-1196305-1
Molded Part Shapeu2009
Y Shape
Number of Branches & Legsu2009
3
342A024-12-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。